LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 3A 19-QFN (3x4)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 3A 19-QFN (3x4)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 3A 19-QFN (3x4)
42V, 1.2A BUCK-BOOST OR 3A BUCK
IC LED DRIVER RGLTR PWM 3A 19QFN
LED DRIVER, AEC-Q100, 2.3MHZ, QFN-19; Device Topology:Synchronous
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MPQ7200GLE-AEC1-PTR-ND | MPQ7200GLE-AEC1-P | MPQ7200GLE-AEC1-P | 60AJ3958 |
| Product Name | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, 2.3Mhz, Qfn-19; Device Topology Monolithic Power Systems (Mps) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 6 to 42 volts | 6 to 42 volts | 6 to 42 volts | |
| Output Current | 3000 milliamps | 3000 milliamps | 3000 milliamps |