35V INPUT, 3A PEAK PHASE CURRENT
35V INPUT, 3A PEAK PHASE CURRENT
35V INPUT, 3A PEAK PHASE CURRENT
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 1589-MPQ6631HGLTE-0000-AEC1-PCT-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushless |
| Configuration | 26-PowerWFQFN |
| Communication | PWM |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |