Unipolar Motor Driver Power MOSFET On/Off 8-SOIC
Unipolar Motor Driver Power MOSFET On/Off 8-SOIC
Unipolar Motor Driver Power MOSFET On/Off 8-SOIC
55V, 3A, HALF-BRIDGE POWER DRIVE
Unipolar Motor Driver Power MOSFET On/Off 8-SOIC
55V, 3A, HALF-BRIDGE POWER DRIVE
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MPQ6610GS-AEC1-ZDKR-ND | MPQ6610GS-AEC1-Z | MPQ6610GS-AEC1-Z | MPQ6610GS-AEC1-Z |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Communication | On/Off | On/Off | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 55 volts |