5V TO 60V, THREE-PHASE BRUSHLESS
5V TO 60V, THREE-PHASE BRUSHLESS
5V TO 60V, THREE-PHASE BRUSHLESS
5V TO 60V, THREE-PHASE BRUSHLESS
MOTOR DRIVER, -40 TO 150 DEG C ROHS COMPLIANT: YES
Multiphase Motor Driver Power MOSFET PWM, Step/Direction 28-QFN (4x5)
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MPQ6532GVE-AEC1-PTR-ND | MPQ6532GVE-AEC1-P | 42AK5070 | MPQ6532GVE-AEC1-P |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 150 Deg C Rohs Compliant Monolithic Power Systems (Mps) | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 28-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 60 volts |