Monolithic Power Systems, Inc. Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes MPQ5850GJ-AEC1-P

Description
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Product Status Type: N+1 ORing Controller Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Base Product Number: MPQ5850
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Product Status Type: N+1 ORing Controller Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Base Product Number: MPQ5850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Product Status Type: N+1 ORing Controller Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Base Product Number: MPQ5850

Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Product Status
Type: N+1 ORing Controller
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Base Product Number: MPQ5850

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219509 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1800 mA
View Details
General-purpose Schottky diode - 1PS76SB40,135 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 140 mA
View Details
3 suppliers