Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885832-MPQ5480GC-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion 16-WLCSP (1.7x1.7)
Package: 16-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ5480
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.7x1.7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 16WLCSP
Charger IC Lithium Ion 16-WLCSP (1.7x1.7)
IC BATT CHG LI-ION 16WLCSP
IC BATT CHG LI-ION 16WLCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 885832-MPQ5480GC-Z | MPQ5480GC-Z-ND | MPQ5480GC-Z | MPQ5480GC-Z | MPQ5480GC-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MPQ5480GC-Z | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Package Type | 16-WLCSP (1.7x1.7) | 16-UFBGA, WLCSP | BGA; CSP; 16-UFBGA, WLCSP | BGA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection |