Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MPQ4425MGQB-AEC1-P

Description
Win Source Part Number: 1080151-MPQ4425MGQB- AEC1-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Lighting Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.2MHz Current - Output / Channel: 1.5A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 4V Voltage - Supply (Max): 36V Package / Case: 13-PowerVQFN Supplier Device Package: 13-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ4425
Request a Quote Datasheet
Description
Win Source Part Number: 1080151-MPQ4425MGQB- AEC1-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Lighting Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.2MHz Current - Output / Channel: 1.5A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 4V Voltage - Supply (Max): 36V Package / Case: 13-PowerVQFN Supplier Device Package: 13-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ4425
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1080151-MPQ4425MGQB-AEC1-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1080151-MPQ4425MGQB-AEC1-P
Integrated Circuits (ICs) - PMIC - LED Drivers 1080151-MPQ4425MGQB-AEC1-P
Win Source Part Number: 1080151-MPQ4425MGQB- AEC1-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Lighting Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.2MHz Current - Output / Channel: 1.5A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 4V Voltage - Supply (Max): 36V Package / Case: 13-PowerVQFN Supplier Device Package: 13-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ4425

Win Source Part Number: 1080151-MPQ4425MGQB-AEC1-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Automotive, Lighting
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.2MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4V
Voltage - Supply (Max): 36V
Package / Case: 13-PowerVQFN
Supplier Device Package: 13-QFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ4425

Buy Now Datasheet
LED Drivers - MPQ4425MGQB-AEC1-P-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 13-QFN (2.5x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 13-QFN (2.5x3)

Buy Now Datasheet
Led Driver, Aec-Q100, 2.2Mhz, Qfn-13; Device Topology Monolithic Power Systems (Mps) - 54AH3230 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, 2.2Mhz, Qfn-13; Device Topology Monolithic Power Systems (Mps)
54AH3230
Led Driver, Aec-Q100, 2.2Mhz, Qfn-13; Device Topology Monolithic Power Systems (Mps) 54AH3230
LED DRIVER, AEC-Q100, 2.2MHZ, QFN-13; Device Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:2.2MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

LED DRIVER, AEC-Q100, 2.2MHZ, QFN-13; Device Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:2.2MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ4425MGQB-AEC1-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ4425MGQB-AEC1-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ4425MGQB-AEC1-P
IC LED DRVR RGLTR PWM 1.5A 13QFN

IC LED DRVR RGLTR PWM 1.5A 13QFN

Supplier's Site
PMIC - LED Drivers - MPQ4425MGQB-AEC1-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ4425MGQB-AEC1-P
PMIC - LED Drivers MPQ4425MGQB-AEC1-P
AUTOMOTIVE GRADE. HIGH EFFICIENC

AUTOMOTIVE GRADE. HIGH EFFICIENC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MPQ4425MGQB-AEC1-P
LED Lighting Drivers MPQ4425MGQB-AEC1-P
LED Lighting Drivers 36V 1.5A HE SYNC STP DWN LED DRVR AECQ100

LED Lighting Drivers 36V 1.5A HE SYNC STP DWN LED DRVR AECQ100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1080151-MPQ4425MGQB-AEC1-P MPQ4425MGQB-AEC1-P-ND 54AH3230 MPQ4425MGQB-AEC1-P MPQ4425MGQB-AEC1-P MPQ4425MGQB-AEC1-P
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Led Driver, Aec-Q100, 2.2Mhz, Qfn-13; Device Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 13-PowerVQFN
Input Voltage 4 to 36 volts 4 to 36 volts 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 122219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 18 watts
Features Outdoor Rated
View Details
Quad String Boost Led Driver For Backlighting - A8519KETTR-R-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers