Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3369GR-Z

Description
Win Source Part Number: 1353949-MPQ3369GR-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 54 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Frequency: 2.2MHz Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: MPQ3369 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 6 Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Voltage - Output: 5V Current - Output / Channel: 100mA Dimming: Analog, PWM
Request a Quote Datasheet
Description
Win Source Part Number: 1353949-MPQ3369GR-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 54 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Frequency: 2.2MHz Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: MPQ3369 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 6 Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Voltage - Output: 5V Current - Output / Channel: 100mA Dimming: Analog, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1353949-MPQ3369GR-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1353949-MPQ3369GR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1353949-MPQ3369GR-Z
Win Source Part Number: 1353949-MPQ3369GR-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 54 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Frequency: 2.2MHz Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: MPQ3369 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 6 Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Voltage - Output: 5V Current - Output / Channel: 100mA Dimming: Analog, PWM

Win Source Part Number: 1353949-MPQ3369GR-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
Type: DC DC Regulator
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Package: Tape & Reel
Product Status: Active
Frequency: 2.2MHz
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Base Product Number: MPQ3369
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 6
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 36V
Voltage - Output: 5V
Current - Output / Channel: 100mA
Dimming: Analog, PWM

Buy Now Datasheet
LED Drivers - 1589-MPQ3369GR-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-MPQ3369GR-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-MPQ3369GR-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)

Buy Now Datasheet
PMIC - LED Drivers - MPQ3369GR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ3369GR-Z
PMIC - LED Drivers MPQ3369GR-Z
6-CHANNEL, MAXIMUM 100MA/CH BOOS

6-CHANNEL, MAXIMUM 100MA/CH BOOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ3369GR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ3369GR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3369GR-Z
IC LED DRV RGLTR PWM 100MA 24QFN

IC LED DRV RGLTR PWM 100MA 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1353949-MPQ3369GR-Z 1589-MPQ3369GR-ZDKR-ND MPQ3369GR-Z MPQ3369GR-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 5 volts 5 volts
Package Type 24-VFQFN Exposed Pad
Input Voltage 3.5 to 36 volts 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7238713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LED Drivers - A8512ELBTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 24 volts
Features RoHS Compliant
View Details
5 suppliers
PMIC - LED Drivers - LM3429MHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details