Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MPQ3369GR-AEC1-Z

Description
Win Source Part Number: 966223-MPQ3369GR-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 5V Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ3369GR-AEC1- ZTR,1589-MPQ3369GR-A EC1-ZDKR,1589-MPQ336 9GR-AEC1-ZCT Base Product Number: MPQ3369
Request a Quote Datasheet
Description
Win Source Part Number: 966223-MPQ3369GR-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 5V Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ3369GR-AEC1- ZTR,1589-MPQ3369GR-A EC1-ZDKR,1589-MPQ336 9GR-AEC1-ZCT Base Product Number: MPQ3369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 966223-MPQ3369GR-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
966223-MPQ3369GR-AEC1-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 966223-MPQ3369GR-AEC1-Z
Win Source Part Number: 966223-MPQ3369GR-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 5V Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ3369GR-AEC1- ZTR,1589-MPQ3369GR-A EC1-ZDKR,1589-MPQ336 9GR-AEC1-ZCT Base Product Number: MPQ3369

Win Source Part Number: 966223-MPQ3369GR-AEC1-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Output: 5V
Frequency: 2.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 36V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ3369GR-AEC1-ZTR,1589-MPQ3369GR-AEC1-ZDKR,1589-MPQ3369GR-AEC1-ZCT
Base Product Number: MPQ3369

Buy Now Datasheet
LED Drivers - 1589-MPQ3369GR-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-QFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-MPQ3369GR-AEC1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-QFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-MPQ3369GR-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-QFN (4x4)

Buy Now Datasheet
PMIC - LED Drivers - MPQ3369GR-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ3369GR-AEC1-Z
PMIC - LED Drivers MPQ3369GR-AEC1-Z
6-CHANNEL, MAX 100MA/CH BOOST WL

6-CHANNEL, MAX 100MA/CH BOOST WL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ3369GR-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ3369GR-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3369GR-AEC1-Z
IC LED DRIVER RGLTR PWM 24QFN

IC LED DRIVER RGLTR PWM 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 966223-MPQ3369GR-AEC1-Z 1589-MPQ3369GR-AEC1-ZCT-ND MPQ3369GR-AEC1-Z MPQ3369GR-AEC1-Z
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 5 volts 5 volts
Package Type 24-VFQFN Exposed Pad
Input Voltage 3.5 to 36 volts 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347118-ASEK13568KLJA - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details
Infineon Technologies AG
Specs
Number of Channels 9 #
Package Type Reel - TR
View Details
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details