LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 24-QFN (4x4)
IC LED DRIVER RGLTR PWM 24QFN
6-CHANNEL, MAX 100MA/CH BOOST WL
LED DRIVER, AEC-Q100, BOOST, QFN-EP-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:100mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MPQ3369GR-AEC1-PTR-ND | MPQ3369GR-AEC1-P | MPQ3369GR-AEC1-P | 69AH8512 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q100, Boost, Qfn-Ep-24; Device Topology Monolithic Power Systems (Mps) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 3.5 to 36 volts | 3.5 to 36 volts | 3.5 to 36 volts | |
| Output Voltage | 5 volts |