MPS MPQ3362GJ-AEC1-P LED Driver
MPS MPQ3362GJ-AEC1-P LED Driver
Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series: MPQ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: DC DC Regulator
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8
IC LED DRV RGLTR PWM 4A TSOT23-8
SINGLE-STRING, 3V VIN_MIN, 36V V
LED DRIVER, AEC1-Q100, 1.85MHZ, TSOT-23; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:36V; Output Voltage Max:36V; Output Current Max:-; Switching Frequency:1.85MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 337900 | 1589-MPQ3362GJ-AEC1-PDKR-ND | MPQ3362GJ-AEC1-P | MPQ3362GJ-AEC1-P | 62AJ4606 | |
| Product Name | LED Driver ICs | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Aec1-Q100, 1.85Mhz, Tsot-23; Device Topology Monolithic Power Systems (Mps) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 3 to 36 volts | 3 to 36 volts | 3 to 36 volts | 3 to 36 volts | ||
| Output Power | 1.25 watts |