LED Driver IC 16 Output Linear Analog, I²C, PWM Dimming 50mA 24-QFN (4x4)
LED Driver IC 16 Output Linear Analog, I²C, PWM Dimming 50mA 24-QFN (4x4)
LED Driver IC 16 Output Linear Analog, I²C, PWM Dimming 50mA 24-QFN (4x4)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316476-MPQ3326GR-AE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Standard Package: 5,000
Mounting: Surface Mount
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: Analog, I2C, PWM
Voltage - Supply (Min): 4V
Voltage - Supply (Max): 16V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 24-PowerVFQFN
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Other Part Number: 1589-MPQ3326GR-AEC1-
RoHS Status: ROHS3 Compliant
IC LED DRVR LIN PWM 50MA 24QFN
16-CHANNEL, 50MA/CH, LED DRIVER
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MPQ3326GR-AEC1-ZCT-ND | 1316476-MPQ3326GR-AEC1-Z | MPQ3326GR-AEC1-Z | MPQ3326GR-AEC1-Z |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4 to 16 volts | 4 to 16 volts | ||
| Output Current | 50 milliamps | 50 milliamps |