Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MPQ28164GD-P

Description
Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN
Request a Quote Datasheet
Description
Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ28164GD-PTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ28164GD-PTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ28164GD-PTR-ND
Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN

Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ28164GD-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ28164GD-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ28164GD-P
IC REG BUCK-BOOST ADJ 4.2A 11QFN

IC REG BUCK-BOOST ADJ 4.2A 11QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MPQ28164GD-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ28164GD-P
Voltage Regulators - DC DC Switching Regulators MPQ28164GD-P
Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN

Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ28164GD-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ28164GD-P
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ28164GD-P
HIGH-EFFICIENCY, SINGLE-INDUCTOR

HIGH-EFFICIENCY, SINGLE-INDUCTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MPQ28164GD-PTR-ND MPQ28164GD-P MPQ28164GD-P MPQ28164GD-P
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 11-VFQFN Other; 11-VFQFN
Special Features Synchronous Rectification
Output Voltage 1.5 to 5 volts 1.5 volts 1.5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

384kHz QFN Voltage Regulator IC - 750-A8293SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 19.04 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers