Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1828ACPZ-R7 ADP1828ACPZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910636-ADP1828ACPZ-R 7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC Package: Bulk Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Supply Voltage: 3V ~ 20V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910636-ADP1828ACPZ-R 7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC Package: Bulk Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Supply Voltage: 3V ~ 20V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1828ACPZ-R7 - 910636-ADP1828ACPZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1828ACPZ-R7
910636-ADP1828ACPZ-R7
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1828ACPZ-R7 910636-ADP1828ACPZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910636-ADP1828ACPZ-R 7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC Package: Bulk Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Supply Voltage: 3V ~ 20V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910636-ADP1828ACPZ-R7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC
Package: Bulk
Package: 20-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Supply Voltage: 3V ~ 20V
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 910636-ADP1828ACPZ-R7
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1828ACPZ-R7
Package Type Other; 20-WFQFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details