Monolithic Power Systems, Inc. LED Drivers MPQ2484GF-AEC1-Z

Description
IC LED DRIVER CONTROLLER 28TSSOP
Request a Quote Datasheet
Description
IC LED DRIVER CONTROLLER 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MPQ2484GF-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER CONTROLLER 28TSSOP

IC LED DRIVER CONTROLLER 28TSSOP

Buy Now Datasheet
LED Drivers - 1589-MPQ2484GF-AEC1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER CONTROLLER 28TSSOP

IC LED DRIVER CONTROLLER 28TSSOP

Buy Now Datasheet
LED Drivers - 1589-MPQ2484GF-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER CONTROLLER 28TSSOP

IC LED DRIVER CONTROLLER 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1350200-MPQ2484GF-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1350200-MPQ2484GF-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1350200-MPQ2484GF-AEC1-Z
Win Source Part Number: 1350200-MPQ2484GF-AE C1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Series: Automotive, AEC-Q100, MPQ Type: DC DC Controller Package: Tape & Reel Applications: Automotive, LED Lighting Standard Package: 2,500 Voltage - Output: 75V Frequency: 100kHz ~ 2.2MHz Internal Switch(s): No Topology: Step-Down (Buck) , Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 45V Mounting Type: Surface Mount Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 1350200-MPQ2484GF-AEC1-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Series: Automotive, AEC-Q100, MPQ
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive, LED Lighting
Standard Package: 2,500
Voltage - Output: 75V
Frequency: 100kHz ~ 2.2MHz
Internal Switch(s): No
Topology: Step-Down (Buck) , Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 45V
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ2484GF-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ2484GF-AEC1-Z
75V ASYNCHRONOUS MULTI-TOPOLOGYL

75V ASYNCHRONOUS MULTI-TOPOLOGYL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1589-MPQ2484GF-AEC1-ZCT-ND 1350200-MPQ2484GF-AEC1-Z MPQ2484GF-AEC1-Z
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD - LM2756TM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 6 volts
View Details
7 suppliers