Monolithic Power Systems, Inc. LED Drivers MPQ2484GF-AEC1-P

Description
IC LED DRIVER CONTROLLER 28TSSOP
Request a Quote Datasheet
Description
IC LED DRIVER CONTROLLER 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MPQ2484GF-AEC1-PCT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER CONTROLLER 28TSSOP

IC LED DRIVER CONTROLLER 28TSSOP

Buy Now Datasheet
LED Drivers - 1589-MPQ2484GF-AEC1-PTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER CONTROLLER 28TSSOP

IC LED DRIVER CONTROLLER 28TSSOP

Buy Now Datasheet
LED Drivers - 1589-MPQ2484GF-AEC1-PDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER CONTROLLER 28TSSOP

IC LED DRIVER CONTROLLER 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Series: Automotive, AEC-Q100, MPQ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: DC DC Controller Topology: Step-Down (Buck), Step-Up (Boost) Internal Switch(s): No Number of Outputs: 1 Operating Temperature: -40°C ~ 150°C (TJ)

Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series: Automotive, AEC-Q100, MPQ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: DC DC Controller
Topology: Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 1
Operating Temperature: -40°C ~ 150°C (TJ)

Buy Now Datasheet
Led Driver, Aec-Q100, 2.2Mhz, Tssop-Ep Rohs Compliant Monolithic Power Systems (Mps) - 33AK3418 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, 2.2Mhz, Tssop-Ep Rohs Compliant Monolithic Power Systems (Mps)
33AK3418
Led Driver, Aec-Q100, 2.2Mhz, Tssop-Ep Rohs Compliant Monolithic Power Systems (Mps) 33AK3418
LED DRIVER, AEC-Q100, 2.2MHZ, TSSOP-EP ROHS COMPLIANT: YES

LED DRIVER, AEC-Q100, 2.2MHZ, TSSOP-EP ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ2484GF-AEC1-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ2484GF-AEC1-P
75V ASYNCHRONOUS MULTI-TOPOLOGYL

75V ASYNCHRONOUS MULTI-TOPOLOGYL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MPQ2484GF-AEC1-PCT-ND 33AK3418 MPQ2484GF-AEC1-P
Product Name LED Drivers Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Led Driver, Aec-Q100, 2.2Mhz, Tssop-Ep Rohs Compliant Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1766741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features RoHS Compliant
View Details
Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
LED Drivers - ILD4035E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Current 350 milliamps
View Details
3 suppliers