Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 809462-MPQ2483DQ-LF-
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Backlight, Lighting
Frequency: 1.35MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 55V
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 10-QFN (3x3)
IC LED DRIVER RGLTR PWM 10QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 809462-MPQ2483DQ-LF-Z | MPQ2483DQ-LF-Z-ND | MPQ2483DQ-LF-Z | MPQ2483DQ-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MPQ2483DQ-LF-Z | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |