Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 811502-MPQ2013AGQ-5-
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 58dB ~ 41dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.1V at 150mA
IC REG LINEAR 5V 150MA 8-QFN
IC REG LINEAR 5V 150MA 8-QFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
LDO Voltage Regulators Automotive Grade,40V,150mA,Low Quiescent Current Linear Regulator
IC REG LINEAR 5V 150MA 8QFN
IC REG LINEAR 5V 150MA 8QFN
IC REG LINEAR 5V 150MA 8QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 811502-MPQ2013AGQ-5-AEC1-Z | 1589-MPQ2013AGQ-5-AEC1-ZDKR-ND | MPQ2013AGQ-5-AEC1-Z | MPQ2013AGQ-5-AEC1-Z | MPQ2013AGQ-5-AEC1-Z | MPQ2013AGQ-5-AEC1-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MPQ2013AGQ-5-AEC1-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| VIN | 40 volts | 40 volts | 40 volts |