IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 100V 2.5A High Freq. Half-Bridge Driver
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MPQ18021HS-A-LF | MPQ18021HS-A-LF | MPQ18021HS-A-LF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 18 to 9 volts | 9 to 18 volts | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 2.5 amps |