Monolithic Power Systems, Inc. LED Drivers MPM6010GQV-AEC1-Z

Description
1.5A Constant Current LED Driver Buck Topology 1 Output
Request a Quote Datasheet
Description
1.5A Constant Current LED Driver Buck Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MPM6010GQV-AEC1-Z-ND - DigiKey
Thief River Falls, MN, United States
1.5A Constant Current LED Driver Buck Topology 1 Output

1.5A Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet
Power Supplies - Board Mount - LED Drivers - 1080133-MPM6010GQV-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - LED Drivers
1080133-MPM6010GQV-AEC1-Z
Power Supplies - Board Mount - LED Drivers 1080133-MPM6010GQV-AEC1-Z
Win Source Part Number: 1080133-MPM6010GQV-A EC1-Z Category: Power Supplies - Board Mount>LED Drivers Series: Automotive, AEC-Q100 Type: Constant Current Features: OCP, OTP, SCP, UVLO Package: Tape & Reel (TR) Standard Package: 2,500 Topology: Buck Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 4V Voltage - Input (Max): 36V Dimming: PWM Mounting Type: Surface Mount, Wettable Flank Package / Case: 17-PowerLQFN Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.12" L x 0.20" W x 0.06" H (3.0mm x 5.0mm x 1.7mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM6010

Win Source Part Number: 1080133-MPM6010GQV-AEC1-Z
Category: Power Supplies - Board Mount>LED Drivers
Series: Automotive, AEC-Q100
Type: Constant Current
Features: OCP, OTP, SCP, UVLO
Package: Tape & Reel (TR)
Standard Package: 2,500
Topology: Buck
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Dimming: PWM
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 17-PowerLQFN Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.12" L x 0.20" W x 0.06" H (3.0mm x 5.0mm x 1.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPM6010

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MPM6010GQV-AEC1-Z
LED Lighting Drivers MPM6010GQV-AEC1-Z
LED Lighting Drivers High Efficiency 36V/1.5A Module Synchronous Step-down LED Driver with Integrated Inductor

LED Lighting Drivers High Efficiency 36V/1.5A Module Synchronous Step-down LED Driver with Integrated Inductor

Buy Now Datasheet
Power Supplies - Board Mount - LED Drivers - MPM6010GQV-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - LED Drivers
MPM6010GQV-AEC1-Z
Power Supplies - Board Mount - LED Drivers MPM6010GQV-AEC1-Z
HIGH EFFICIENCY 36V/1.5A MODULE

HIGH EFFICIENCY 36V/1.5A MODULE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MPM6010GQV-AEC1-Z-ND 1080133-MPM6010GQV-AEC1-Z MPM6010GQV-AEC1-Z MPM6010GQV-AEC1-Z
Product Name LED Drivers Power Supplies - Board Mount - LED Drivers LED Lighting Drivers Power Supplies - Board Mount - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Current 1500 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Backlight Driver For Small/Medium Size LCDs - A8513KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - A6271KLPTR-T-1 - 859036-A6271KLPTR-T-1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-eTSSOP-EP
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368351-NCR420ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
7 suppliers
BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers