1.5A Constant Current LED Driver Buck Topology 1 Output
Alternative Parts (Cross-Reference): Cross
Manufacturer: Monolithic Power Systems Inc.
Category: Power Supplies - Board Mount LED Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Product Status: Active
Type: Constant Current
Topology: Buck
Features: OCP, OTP, SCP, UVLO
Operating Temperature: -40°C ~ 125°C
LED DRIVER, AEC-Q100, 2.2MHZ, QFN-17; Device Topology:Synchronous
LED Lighting Drivers High Efficiency 36V/1.5A Module Synchronous Step-down LED Driver with Integrated Inductor
HIGH EFFICIENCY 36V/1.5A MODULE
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MPM6010GQV-AEC1-P-ND | 54AH3195 | MPM6010GQV-AEC1-P | MPM6010GQV-AEC1-P | |
| Product Name | LED Drivers | Power Supplies - Board Mount LED Drivers | Led Driver, Aec-Q100, 2.2Mhz, Qfn-17; Device Topology Monolithic Power Systems (Mps) | LED Lighting Drivers | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |