Monolithic Power Systems, Inc. Electronic Surplus - MPM3830GQV-Z MPM3830GQV-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759714-MPM3830GQV-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 2.7 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 20-QFN (5x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-PowerLFQFN Module Current - Output (Maximum): 3A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 6V Parts Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759714-MPM3830GQV-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 2.7 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 20-QFN (5x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-PowerLFQFN Module Current - Output (Maximum): 3A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 6V Parts Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - MPM3830GQV-Z
759714-MPM3830GQV-Z
Electronic Surplus - MPM3830GQV-Z 759714-MPM3830GQV-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759714-MPM3830GQV-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 2.7 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 20-QFN (5x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-PowerLFQFN Module Current - Output (Maximum): 3A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 6V Parts Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 759714-MPM3830GQV-Z
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 2.7 ~ 6V
Categories: Power Supplies - Board Mount
Supplier Device Package: 20-QFN (5x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-PowerLFQFN Module
Current - Output (Maximum): 3A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 6V
Parts Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)

Buy Now Datasheet
DC DC Converters - 1589-1772-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1772-6-ND
DC DC Converters 1589-1772-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Buy Now Datasheet
DC DC Converters - 1589-1772-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1772-1-ND
DC DC Converters 1589-1772-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Buy Now Datasheet
DC DC Converters - 1589-1772-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1772-2-ND
DC DC Converters 1589-1772-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPM3830GQV-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3830GQV-Z
Power Supplies - Board Mount - DC DC Converters MPM3830GQV-Z
DC DC CONVERTER 2.7-6V

DC DC CONVERTER 2.7-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 759714-MPM3830GQV-Z 1589-1772-6-ND MPM3830GQV-Z
Product Name Electronic Surplus - MPM3830GQV-Z DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 96PSA-A84W12V1-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details