Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3804GG-P

Description
Win Source Part Number: 1201256-MPM3804GG-P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91% Package / Case: 10-PowerVFQFN Module Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Dimension: 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1982-2,MPM3804G G-P-ND,1589-1982-1,1 589-1982-6 Base Product Number: MPM3804
Request a Quote Datasheet
Description
Win Source Part Number: 1201256-MPM3804GG-P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91% Package / Case: 10-PowerVFQFN Module Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Dimension: 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1982-2,MPM3804G G-P-ND,1589-1982-1,1 589-1982-6 Base Product Number: MPM3804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1201256-MPM3804GG-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1201256-MPM3804GG-P
Power Supplies - Board Mount - DC DC Converters 1201256-MPM3804GG-P
Win Source Part Number: 1201256-MPM3804GG-P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91% Package / Case: 10-PowerVFQFN Module Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Dimension: 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1982-2,MPM3804G G-P-ND,1589-1982-1,1 589-1982-6 Base Product Number: MPM3804

Win Source Part Number: 1201256-MPM3804GG-P
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Adjustable Output
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 91%
Package / Case: 10-PowerVFQFN Module
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Dimension: 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1982-2,MPM3804GG-P-ND,1589-1982-1,1589-1982-6
Base Product Number: MPM3804

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1201256-MPM3804GG-P
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2596S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1226084P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IP2021CTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 14 volts
View Details