Monolithic Power Systems, Inc. DC DC Converters MPM3695GRF-25-0022

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 16V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-2007-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-2007-ND
DC DC Converters 1589-2007-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 16V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 16V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3695GRF-25-0022
919679-MPM3695GRF-25-0022
Power Supplies Board Mount DCDC Converters - MPM3695GRF-25-0022 919679-MPM3695GRF-25-0022
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 919679-MPM3695GRF-25 -0022 Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter Output 0.5 ~ 5.5V - - - 20A 3V - 16V Input Package: 59-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: MPM3695 Categories: Power Supplies - Board Mount Case / Package: 59-QFN (10x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1589-2007, MPM3695GRF-25

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 919679-MPM3695GRF-25-0022
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.5 ~ 5.5V - - - 20A 3V - 16V Input
Package: 59-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: MPM3695
Categories: Power Supplies - Board Mount
Case / Package: 59-QFN (10x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1589-2007, MPM3695GRF-25

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPM3695GRF-25-0022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3695GRF-25-0022
Power Supplies - Board Mount - DC DC Converters MPM3695GRF-25-0022
DC DC CONVERTER 0.5-5.5V

DC DC CONVERTER 0.5-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-2007-ND 919679-MPM3695GRF-25-0022 MPM3695GRF-25-0022
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MPM3695GRF-25-0022 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Print Modules / DCDC Module - tps-hvn1024s24-28466 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
AC Output Current 0.0 to 0.4160 amps
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details