Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3650GQW-P

Description
Win Source Part Number: 987161-MPM3650GQW-P Category: Power Supplies - Board Mount>DC DC Converters Series: MPM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.75V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 12V Package / Case: 24-PowerLFQFN Module Supplier Device Package: 24-QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPM3650GQW-PTR, 1589-MPM3650GQW-PDKR ,1589-MPM3650GQW-PCT Base Product Number: MPM3650
Request a Quote Datasheet
Description
Win Source Part Number: 987161-MPM3650GQW-P Category: Power Supplies - Board Mount>DC DC Converters Series: MPM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.75V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 12V Package / Case: 24-PowerLFQFN Module Supplier Device Package: 24-QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPM3650GQW-PTR, 1589-MPM3650GQW-PDKR ,1589-MPM3650GQW-PCT Base Product Number: MPM3650
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 987161-MPM3650GQW-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
987161-MPM3650GQW-P
Power Supplies - Board Mount - DC DC Converters 987161-MPM3650GQW-P
Win Source Part Number: 987161-MPM3650GQW-P Category: Power Supplies - Board Mount>DC DC Converters Series: MPM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.75V Voltage - Input (Max): 17V Voltage - Output 1: 0.6 ~ 12V Package / Case: 24-PowerLFQFN Module Supplier Device Package: 24-QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPM3650GQW-PTR, 1589-MPM3650GQW-PDKR ,1589-MPM3650GQW-PCT Base Product Number: MPM3650

Win Source Part Number: 987161-MPM3650GQW-P
Category: Power Supplies - Board Mount>DC DC Converters
Series: MPM
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 17V
Voltage - Output 1: 0.6 ~ 12V
Package / Case: 24-PowerLFQFN Module
Supplier Device Package: 24-QFN (4x6)
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPM3650GQW-PTR,1589-MPM3650GQW-PDKR,1589-MPM3650GQW-PCT
Base Product Number: MPM3650

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 987161-MPM3650GQW-P
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2003 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details