Monolithic Power Systems, Inc. DC DC Converters MPM3606AGQV-P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 600mA 4.5V - 21V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 600mA 4.5V - 21V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1247-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1247-2-ND
DC DC Converters 1589-1247-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 600mA 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 600mA 4.5V - 21V Input

Buy Now Datasheet
DC DC Converters - 1589-1247-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1247-6-ND
DC DC Converters 1589-1247-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 600mA 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 600mA 4.5V - 21V Input

Buy Now Datasheet
DC DC Converters - 1589-1247-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1247-1-ND
DC DC Converters 1589-1247-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 600mA 4.5V - 21V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 18.48V 600mA 4.5V - 21V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - MPM3606AGQV-P - 763392-MPM3606AGQV-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3606AGQV-P
763392-MPM3606AGQV-P
Power Supplies Board Mount DCDC Converters - MPM3606AGQV-P 763392-MPM3606AGQV-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 763392-MPM3606AGQV-P Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 20-PowerLFQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 18.48 V Categories: Power Supplies - Board Mount Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) Manufacturer Package: 20-QFN (5x3) Input Voltage MIN: 4.5V Voltage Input MAX: 21V Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 763392-MPM3606AGQV-P
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, UVLO
Package: 20-PowerLFQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 18.48 V
Categories: Power Supplies - Board Mount
Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)
Manufacturer Package: 20-QFN (5x3)
Input Voltage MIN: 4.5V
Voltage Input MAX: 21V
Current - Output (Maximum): 600mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPM3606AGQV-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3606AGQV-P
Power Supplies - Board Mount - DC DC Converters MPM3606AGQV-P
DC DC CONVERTER 0.8-18.48V

DC DC CONVERTER 0.8-18.48V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1247-2-ND 763392-MPM3606AGQV-P MPM3606AGQV-P
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MPM3606AGQV-P Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q974-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details