Monolithic Power Systems, Inc. Power Inductor, 470Nh, Shielded, 13.6A; Inductance Monolithic Power Systems (Mps) MPL-AL5030-R47

Description
POWER INDUCTOR, 470NH, SHIELDED, 13.6A; Inductance:470nH; RMS Current (Irms):13.6A; Inductor Construction:Shielde d; Saturation Current (Isat):26.5A; Product Range:MPL-AL; DC Resistance Max:0.00415ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 470NH, SHIELDED, 13.6A; Inductance:470nH; RMS Current (Irms):13.6A; Inductor Construction:Shielde d; Saturation Current (Isat):26.5A; Product Range:MPL-AL; DC Resistance Max:0.00415ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 470Nh, Shielded, 13.6A; Inductance Monolithic Power Systems (Mps) - 80AH9698 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, Shielded, 13.6A; Inductance Monolithic Power Systems (Mps)
80AH9698
Power Inductor, 470Nh, Shielded, 13.6A; Inductance Monolithic Power Systems (Mps) 80AH9698
POWER INDUCTOR, 470NH, SHIELDED, 13.6A; Inductance:470nH; RMS Current (Irms):13.6A; Inductor Construction:Shielde d; Saturation Current (Isat):26.5A; Product Range:MPL-AL; DC Resistance Max:0.00415ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 470NH, SHIELDED, 13.6A; Inductance:470nH; RMS Current (Irms):13.6A; Inductor Construction:Shielded; Saturation Current (Isat):26.5A; Product Range:MPL-AL; DC Resistance Max:0.00415ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 80AH9698
Product Name Power Inductor, 470Nh, Shielded, 13.6A; Inductance Monolithic Power Systems (Mps)
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0042 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details