Monolithic Power Systems, Inc. PMIC - PMIC - OR Controllers, Ideal Diodes - MP9989GS-Z MP9989GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927845-MP9989GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP9989 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP9989GS-ZTR, 1589-MP9989GS-ZDKR, 1589-MP9989GS-ZCT
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927845-MP9989GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP9989 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP9989GS-ZTR, 1589-MP9989GS-ZDKR, 1589-MP9989GS-ZCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - MP9989GS-Z - 927845-MP9989GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - MP9989GS-Z
927845-MP9989GS-Z
PMIC - PMIC - OR Controllers, Ideal Diodes - MP9989GS-Z 927845-MP9989GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927845-MP9989GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP9989 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP9989GS-ZTR, 1589-MP9989GS-ZDKR, 1589-MP9989GS-ZCT

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927845-MP9989GS-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP9989
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP9989GS-ZTR, 1589-MP9989GS-ZDKR, 1589-MP9989GS-ZCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - MP9989GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
MP9989GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes MP9989GS-Z
CCM/DCM FLYBACK IDEAL DIODE WITH

CCM/DCM FLYBACK IDEAL DIODE WITH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 927845-MP9989GS-Z MP9989GS-Z
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - MP9989GS-Z Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA971S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
Diodes, Rectifiers - Single - AIDK08S65C5ATMA1 - 860799-AIDK08S65C5ATMA1 - Win Source Electronics
Specs
Diode Type Diode
View Details
5 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details