The MP9186GQ-P is a synchronous, rectified, step-down switching regulator designed to deliver a continuous output current of 6A. It operates over a wide input voltage range of 4.5V to 20V, making it suitable for various applications including DSL modems, cable modems, and set-top boxes. The device features low on-resistance internal power MOSFETs, which contribute to its high efficiency across different load conditions. This regulator supports programmable switching frequencies from 300kHz to 2MHz, allowing for flexibility in design. It includes essential protection features such as over-current protection and thermal shutdown to ensure reliable operation. The MP9186GQ-P is packaged in a compact 3mm x 3mm 14-pin QFN format, which minimizes board space requirements and simplifies integration into designs. Engineers seeking a reliable and efficient DC-DC converter for their projects may find the MP9186GQ-P to be a suitable choice due to its robust performance characteristics and compact design.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-PowerVFQFN
20V 6A Synchronous Step-Down Convert
20V 6A Synchronous Step-Down Convert
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-PowerVFQFN
IC REG BUCK ADJ 6A 14QFN
IC REG BUCK ADJUSTABLE 6A 14QFN
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP9186GQ-P-ND | 337724 | MP9186GQ-P | MP9186GQ-P | MP9186GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts |