Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801840-MP8903DG-2.85
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.25V (2.85V)
Supplier Device Package: 8-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6.5V
PSRR: 50dB ~ 20dB (1kHz ~ 1MHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature
Manufacturer Package: 8-TFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.125V at 150mA,
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
IC REG LIN POS ADJ 150MA 8QFN
LDO Voltage Regulators 150mA, 6.5V LDO Linear Regulator
IC REG LIN POS ADJ 150MA 8QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP8903DG-2.85-LF-Z-ND | 801840-MP8903DG-2.85-LF-Z | MP8903DG-2.85-LF-Z | MP8903DG-2.85-LF-Z | MP8903DG-2.85-LF-Z | MP8903DG-2.85-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP8903DG-2.85-LF-Z | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Special Features | Over Temperature | Enable | Enable |