Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP8709EN-LF-Z

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP8709EN-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP8709EN-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP8709EN-LF-Z-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8709EN-LF-Z - 1079177-MP8709EN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8709EN-LF-Z
1079177-MP8709EN-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8709EN-LF-Z 1079177-MP8709EN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079177-MP8709EN-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 4A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC-EP Purpose: Step-Down Maximum Input Voltage: 21V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 18.9V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079177-MP8709EN-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 18.9V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP8709EN-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8709EN-LF-Z
Voltage Regulators - DC DC Switching Regulators MP8709EN-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP8709EN-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP8709EN-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP8709EN-LF-Z
IC REG BUCK ADJUSTABLE 4A 8SOIC

IC REG BUCK ADJUSTABLE 4A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8709EN-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8709EN-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8709EN-LF-Z
IC REG BUCK ADJ 4A 8SOIC

IC REG BUCK ADJ 4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP8709EN-LF-Z-ND 1079177-MP8709EN-LF-Z MP8709EN-LF-Z MP8709EN-LF-Z MP8709EN-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8709EN-LF-Z Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC-EP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 18.9 volts 0.8000 volts 0.8000 to 18.9 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ARG81880KEJJTR - Lingto Electronic Limited
Specs
IOUT 0.8000 amps
fsw 2200 kHz
View Details
3 suppliers
Voltage Regulators - 1897031 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - 88SR112HD - 076590-88SR112HD - Win Source Electronics
Specs
Package Type Other; SIP Module-3
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
3 suppliers