IC HALF BRIDGE DRIVER 70A 41LGA
IC HALF BRIDGE DRIVER 70A 41LGA
IC HALF BRIDGE DRIVER 70A 41LGA
IC HALF BRIDGE DRIVER 70A 41LGA
DC / DC INTEGRATED GATE DRIVER, LGA-41 ROHS COMPLIANT: YES
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP86956GMJ-ZCT-ND | MP86956GMJ-Z | 61AK9827 | MP86956GMJ-Z |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Dc / Dc Integrated Gate Driver, Lga-41 Rohs Compliant Monolithic Power Systems (Mps) | Full Half-Bridge Drivers |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 41-PowerVFLGA | FLGA; 41-PowerVFLGA | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |