IC HALF BRIDGE DRIVER 50A 27TLGA
IC HALF BRIDGE DRIVER 50A 27TLGA
IC HALF BRIDGE DRIVER 50A 27TLGA
IC HALF BRIDGE DRIVER 50A 27TLGA
Half Bridge Driver Buck Converters Power MOSFET 27-TLGA (4x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP86950GLVT-ZTR-ND | MP86950GLVT-Z | MP86950GLVT-Z |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 27-PowerVFLGA | FLGA; 27-PowerVFLGA | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |