Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers MP86883GQKT-P

Description
Win Source Part Number: 1080190-MP86883GQKT- P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Status Flag Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 55A Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 14V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 34-PowerWFQFN Supplier Device Package: 34-TQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MAX17509ATJ+; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1222-6,1589-122 2-2,1589-1222-1 Base Product Number: MP86883 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1080190-MP86883GQKT- P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Status Flag Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 55A Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 14V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 34-PowerWFQFN Supplier Device Package: 34-TQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MAX17509ATJ+; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1222-6,1589-122 2-2,1589-1222-1 Base Product Number: MP86883 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1080190-MP86883GQKT-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1080190-MP86883GQKT-P
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1080190-MP86883GQKT-P
Win Source Part Number: 1080190-MP86883GQKT- P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Status Flag Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 55A Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 14V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 34-PowerWFQFN Supplier Device Package: 34-TQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MAX17509ATJ+; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1222-6,1589-122 2-2,1589-1222-1 Base Product Number: MP86883 Product Status: Not For New Designs

Win Source Part Number: 1080190-MP86883GQKT-P
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: Intelli-Phase™
Features: Bootstrap Circuit, Status Flag
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 55A
Fault Protection: Current Limiting, Over Temperature
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 14V
Load Type: Inductive
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 34-PowerWFQFN
Supplier Device Package: 34-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MAX17509ATJ+;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1222-6,1589-1222-2,1589-1222-1
Base Product Number: MP86883
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1080190-MP86883GQKT-P
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details