Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885674-MP8201DT-LF-Z
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.2V 10 VV ±0.5% 20 mA SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Tube
Mounting: Surface Mount
Family Name: MP8201
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shunt Voltage Reference IC Adjustable 1.2V 10VV ±0.5% 20mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 885674-MP8201DT-LF-Z | MP8201DT-LF-Z-ND | MP8201DT-LF-Z | MP8201DT-LF-Z |
| Product Name | PMIC - PMIC - Voltage Reference - MP8201DT-LF-Z | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| TC | 85 ppm/C |