Monolithic Power Systems, Inc. Voltage Reference MP8200DT-LF-Z

Description
Shunt Voltage Reference IC Fixed 1V V ±1% 10mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1V V ±1% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - MP8200DT-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MP8200DT-LF-Z-ND
Voltage Reference MP8200DT-LF-Z-ND
Shunt Voltage Reference IC Fixed 1V V ±1% 10mA SOT-23-3

Shunt Voltage Reference IC Fixed 1V V ±1% 10mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 977956-MP8200DT-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
977956-MP8200DT-LF-Z
Integrated Circuits (ICs) - PMIC - Voltage Reference 977956-MP8200DT-LF-Z
Win Source Part Number: 977956-MP8200DT-LF-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 85ppm/°C Typical Current - Output: 10 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 1V Noise - 0.1Hz to 10Hz: 4µVp-p Current - Cathode: 1 mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8200 Product Status: Not For New Designs

Win Source Part Number: 977956-MP8200DT-LF-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 85ppm/°C Typical
Current - Output: 10 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 1V
Noise - 0.1Hz to 10Hz: 4µVp-p
Current - Cathode: 1 mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8200
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MP8200DT-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MP8200DT-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MP8200DT-LF-Z
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - MP8200DT-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MP8200DT-LF-Z
PMIC - Voltage Reference MP8200DT-LF-Z
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number MP8200DT-LF-Z-ND 977956-MP8200DT-LF-Z MP8200DT-LF-Z MP8200DT-LF-Z
Product Name Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tube Other; TO-236-3, SC-59, SOT-23-3
TC 85 ppm/C 85 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - PMIC - Voltage Reference - AD588SE/883B - 909553-AD588SE/883B - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details