Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF MP8125EF-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789208-MP8125EF-LF Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, LNB Mounting: SMD Voltage - Output: 13V, 14V, 18V, 19V Voltage - Input: 8 V ~ 14 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789208-MP8125EF-LF Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, LNB Mounting: SMD Voltage - Output: 13V, 14V, 18V, 19V Voltage - Input: 8 V ~ 14 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF - 789208-MP8125EF-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF
789208-MP8125EF-LF
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF 789208-MP8125EF-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789208-MP8125EF-LF Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, LNB Mounting: SMD Voltage - Output: 13V, 14V, 18V, 19V Voltage - Input: 8 V ~ 14 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789208-MP8125EF-LF
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Converter, LNB
Mounting: SMD
Voltage - Output: 13V, 14V, 18V, 19V
Voltage - Input: 8 V ~ 14 V
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 789208-MP8125EF-LF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2060203 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details