Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF-Z MP8125EF-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239227-MP8125EF-LF-Z Packaging: Reel - TR Applications: Converter, LNB Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13V, 14V, 18V, 19V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239227-MP8125EF-LF-Z Packaging: Reel - TR Applications: Converter, LNB Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13V, 14V, 18V, 19V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF-Z - 239227-MP8125EF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF-Z
239227-MP8125EF-LF-Z
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF-Z 239227-MP8125EF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239227-MP8125EF-LF-Z Packaging: Reel - TR Applications: Converter, LNB Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13V, 14V, 18V, 19V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 239227-MP8125EF-LF-Z
Packaging: Reel - TR
Applications: Converter, LNB
Mounting: SMD (SMT)
Voltage - Input: 8 V to 14 V
Number of Outputs: 1
Output Voltage: 13V, 14V, 18V, 19V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP8125EF-LF-Z
PMIC - Voltage Regulators - Special Purpose MP8125EF-LF-Z
IC REG CONV LNB 1OUT 16TSSOP

IC REG CONV LNB 1OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 239227-MP8125EF-LF-Z MP8125EF-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP8125EF-LF-Z PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 21-0042-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 133-BFBGA Power Module
View Details
4 suppliers
Voltage Controllers - 1896924 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
IOUT 3 amps
View Details