Amplifier IC 4-Channel (Quad) Class D 40-QFN (5x5)
IC AMP CLASS D QUAD 30W 40QFN
Amplifier IC 4-Channel (Quad) Class D 40-QFN (5x5)
IC AMP CLASS D QUAD 30W 40QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1589-1218-2-ND | MP8049SDU-LF-P | MP8049SDU-LF-P | MP8049SDU-LF-P |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Output Power | 30 watts | 30 watts | 30 watts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Operation Class | Class D | Class D |