Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Audio - MP8049SDU-LF-P MP8049SDU-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 101405-MP8049SDU-LF- P Packaging: Reel - TR Type: Class D Features: Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 30W x 4 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (5x5) Dimension: 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 101405-MP8049SDU-LF- P Packaging: Reel - TR Type: Class D Features: Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 30W x 4 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (5x5) Dimension: 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MP8049SDU-LF-P - 101405-MP8049SDU-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MP8049SDU-LF-P
101405-MP8049SDU-LF-P
Linear - Linear - Amplifiers - Audio - MP8049SDU-LF-P 101405-MP8049SDU-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 101405-MP8049SDU-LF- P Packaging: Reel - TR Type: Class D Features: Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 30W x 4 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (5x5) Dimension: 40-VFQFN Exposed Pad

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 101405-MP8049SDU-LF-P
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 30W x 4 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 40-QFN (5x5)
Dimension: 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 101405-MP8049SDU-LF-P
Product Name Linear - Linear - Amplifiers - Audio - MP8049SDU-LF-P
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS61101SJAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO8
View Details