Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079165-MP8046DF-LF-
Packaging: Reel - TR
Type: Class D
Features: Mute, Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOPF
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1079165-MP8046DF-LF-Z |
| Product Name | Linear - Linear - Amplifiers - Audio - MP8046DF-LF-Z |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |