Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
IC HALF BRIDGE DRVR 4.25A 8SOICE
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079163-MP8040DN-LF-
Packaging: Reel - TR
Features: Status Flag
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 7.5 V to 24 V
Rds On (Typ): 100 mOhm
Load Type: Inductive
Current - Peak Output: 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 7.5 V to 24 V
Channel Output Current: 4.25A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Gate Drivers High Current Intgrtd Half Bridge Driver
Gate Drivers High Current Intgrtd Half Bridge Driver
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
IC HALF BRIDGE DRVR 4.25A 8SOICE
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP8040DN-LF-ZTR-ND | 1079163-MP8040DN-LF-Z | 541-MP8040DN-LF-Z | MP8040DN-LF-Z | MP8040DN-LF-Z | MP8040DN-LF-Z |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - MP8040DN-LF-Z | Gate Drivers High Current Intgrtd Half Bridge Driver | Gate Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 7.5 to 24 volts | 7.5 to 24 volts | 12 volts | 7.5 to 24 volts | 24 to 7.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 8-SOIC-EP | SOIC; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT); Other |