Monolithic Power Systems, Inc. Power Over Ethernet (PoE) Controllers MP8030GQJ-P

Description
FULLY INTEGRATED, 802.3AF/AT/BT-
Request a Quote Datasheet
Description
FULLY INTEGRATED, 802.3AF/AT/BT-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 1589-MP8030GQJ-PCT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
1589-MP8030GQJ-PCT-ND
Power Over Ethernet (PoE) Controllers 1589-MP8030GQJ-PCT-ND
FULLY INTEGRATED, 802.3AF/AT/BT-

FULLY INTEGRATED, 802.3AF/AT/BT-

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 1589-MP8030GQJ-PTR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
1589-MP8030GQJ-PTR-ND
Power Over Ethernet (PoE) Controllers 1589-MP8030GQJ-PTR-ND
FULLY INTEGRATED, 802.3AF/AT/BT-

FULLY INTEGRATED, 802.3AF/AT/BT-

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 1589-MP8030GQJ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
1589-MP8030GQJ-PDKR-ND
Power Over Ethernet (PoE) Controllers 1589-MP8030GQJ-PDKR-ND
FULLY INTEGRATED, 802.3AF/AT/BT-

FULLY INTEGRATED, 802.3AF/AT/BT-

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP8030GQJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP8030GQJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP8030GQJ-P
Win Source Part Number: 1339477-MP8030GQJ-P Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 500 Power - Max: 71.3 W Current - Supply: 1mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+) , 802.3af (PoE) , 802.3bt Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8030

Win Source Part Number: 1339477-MP8030GQJ-P
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Type: Controller (PD)
Package: Tape & Reel
Standard Package: 500
Power - Max: 71.3 W
Current - Supply: 1mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+) , 802.3af (PoE) , 802.3bt
Auxiliary Sense: Yes
Voltage - Supply: 0V ~ 57V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8030

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP8030GQJ-P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP8030GQJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP8030GQJ-P
FULLY INTEGRATED, 802.3AF/AT/BT

FULLY INTEGRATED, 802.3AF/AT/BT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 1589-MP8030GQJ-PCT-ND MP8030GQJ-P MP8030GQJ-P
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1837-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69210R-022720-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details