Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers MP8009GV-Z

Description
Win Source Part Number: 972590-MP8009GV-Z Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Series: MP Type: Controller (PD), DC/DC Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 450µA Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP8009GV-ZDKR,1 589-MP8009GV-ZTR,158 9-MP8009GV-ZCT
Request a Quote
Description
Win Source Part Number: 972590-MP8009GV-Z Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Series: MP Type: Controller (PD), DC/DC Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 450µA Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP8009GV-ZDKR,1 589-MP8009GV-ZTR,158 9-MP8009GV-ZCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 972590-MP8009GV-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
972590-MP8009GV-Z
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 972590-MP8009GV-Z
Win Source Part Number: 972590-MP8009GV-Z Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Series: MP Type: Controller (PD), DC/DC Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 450µA Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP8009GV-ZDKR,1 589-MP8009GV-ZTR,158 9-MP8009GV-ZCT

Win Source Part Number: 972590-MP8009GV-Z
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Series: MP
Type: Controller (PD), DC/DC
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Supply: 450µA
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Voltage - Supply: 0V ~ 57V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP8009GV-ZDKR,1589-MP8009GV-ZTR,1589-MP8009GV-ZCT

Buy Now
Power Over Ethernet (PoE) Controllers - MP8009GV-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
MP8009GV-Z
Power Over Ethernet (PoE) Controllers MP8009GV-Z
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 972590-MP8009GV-Z MP8009GV-Z
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details