Monolithic Power Systems, Inc. Power Over Ethernet (PoE) Controllers MP8008GV-P

Description
Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Request a Quote Datasheet
Description
Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - MP8008GV-P-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
MP8008GV-P-ND
Power Over Ethernet (PoE) Controllers MP8008GV-P-ND
Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)

Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - MP8008GV-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
MP8008GV-P
PMIC - Power Over Ethernet (PoE) Controllers MP8008GV-P
IC POE CNTRL 802.3AF 28QFN

IC POE CNTRL 802.3AF 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP8008GV-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP8008GV-P
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP8008GV-P
IC POE CNTRL 802.3AF 28QFN

IC POE CNTRL 802.3AF 28QFN

Supplier's Site
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) - 54AH3503 - Newark, An Avnet Company
Chicago, IL, United States
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps)
54AH3503
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) 54AH3503
POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:18V; Output Current:2.1A; UVLO:31V; Controller IC Case Style:QFN; No. of Pins:28Pins; No. of Channels:1Channels RoHS Compliant: Yes

POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:18V; Output Current:2.1A; UVLO:31V; Controller IC Case Style:QFN; No. of Pins:28Pins; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number MP8008GV-P-ND MP8008GV-P MP8008GV-P 54AH3503
Product Name Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps)
Compliance / Approvals IEEE 802.3af; IEEE 802.3at RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - PD69108ILQ-TR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details