Monolithic Power Systems, Inc. Ethernet Interface - MP8001ADS-LF-P MP8001ADS-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080032-MP8001ADS-LF -P Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080032-MP8001ADS-LF -P Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - MP8001ADS-LF-P - 1080032-MP8001ADS-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - MP8001ADS-LF-P
1080032-MP8001ADS-LF-P
Ethernet Interface - MP8001ADS-LF-P 1080032-MP8001ADS-LF-P
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080032-MP8001ADS-LF -P Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage

Manufacturer: Monolithic Power Systems Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080032-MP8001ADS-LF-P
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1080032-MP8001ADS-LF-P
Product Name Ethernet Interface - MP8001ADS-LF-P
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9852AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-LQFP
View Details
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers