Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Audio - MP7748SGF-Z MP7748SGF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079160-MP7748SGF-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 60W x 1 @ 8 Ohm; 30W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079160-MP7748SGF-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 60W x 1 @ 8 Ohm; 30W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MP7748SGF-Z - 1079160-MP7748SGF-Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MP7748SGF-Z
1079160-MP7748SGF-Z
Linear - Linear - Amplifiers - Audio - MP7748SGF-Z 1079160-MP7748SGF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079160-MP7748SGF-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 60W x 1 @ 8 Ohm; 30W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079160-MP7748SGF-Z
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 60W x 1 @ 8 Ohm; 30W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1079160-MP7748SGF-Z
Product Name Linear - Linear - Amplifiers - Audio - MP7748SGF-Z
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 360000 kbps
View Details