Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Audio - MP7745DF-LF-Z MP7745DF-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059410-MP7745DF-LF-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOPF-EP Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059410-MP7745DF-LF-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOPF-EP Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MP7745DF-LF-Z - 059410-MP7745DF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MP7745DF-LF-Z
059410-MP7745DF-LF-Z
Linear - Linear - Amplifiers - Audio - MP7745DF-LF-Z 059410-MP7745DF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059410-MP7745DF-LF-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOPF-EP Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059410-MP7745DF-LF-Z
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOPF-EP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 059410-MP7745DF-LF-Z
Product Name Linear - Linear - Amplifiers - Audio - MP7745DF-LF-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 753-ADM6996LCX-AC-R-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details