Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Audio - MP7741DQ-LF-Z MP7741DQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719560-MP7741DQ-LF-Z Packaging: Tape and Reel Type: Class D Mounting Style: SMD Features: Depop, Short-Circuit and Thermal Protection Output Type: 1-Channel (Mono) Categories: Integrated Circuits Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 36V Max Output Power x Channels at Load: 10W x 1 at 8Ohm
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719560-MP7741DQ-LF-Z Packaging: Tape and Reel Type: Class D Mounting Style: SMD Features: Depop, Short-Circuit and Thermal Protection Output Type: 1-Channel (Mono) Categories: Integrated Circuits Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 36V Max Output Power x Channels at Load: 10W x 1 at 8Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MP7741DQ-LF-Z - 719560-MP7741DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MP7741DQ-LF-Z
719560-MP7741DQ-LF-Z
Linear - Linear - Amplifiers - Audio - MP7741DQ-LF-Z 719560-MP7741DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719560-MP7741DQ-LF-Z Packaging: Tape and Reel Type: Class D Mounting Style: SMD Features: Depop, Short-Circuit and Thermal Protection Output Type: 1-Channel (Mono) Categories: Integrated Circuits Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 36V Max Output Power x Channels at Load: 10W x 1 at 8Ohm

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 719560-MP7741DQ-LF-Z
Packaging: Tape and Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9.5V ~ 36V
Max Output Power x Channels at Load: 10W x 1 at 8Ohm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 719560-MP7741DQ-LF-Z
Product Name Linear - Linear - Amplifiers - Audio - MP7741DQ-LF-Z
Supply Voltage Other; 9.5V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM4329FKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type Reel package
View Details