IC AUDIO AMP D 8-SOIC-EP
15W ClassD Mono Single Ended AudioAm
15W ClassD Mono Single Ended AudioAm
Audio Amplifiers 15W Class D Mono Single Ended Audio Amplifier
Amplifier IC 1-Channel (Mono) Class D 8-SOIC-EP
AUDIO POWER AMPLIFIER, -40 TO 85DEG C; Output Power:15W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:9.5V to 36V; Amplifier Case Style:HSOIC; No. of Pins:8Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
15W CLASS D MONO SINGLE ENDED AU
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1589-MP7740DN-LF-PTR-ND | 337313 | MP7740DN-LF-P | MP7740DN-LF-P | 92AH1806 | MP7740DN-LF-P |
| Product Name | Audio Amplifiers | Audio Amplifier ICs | Audio Amplifiers | Audio Amplifiers | Audio Power Amplifier, -40 To 85Deg C; Output Power Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 9.5 to 36 volts | 9.5 to 36 volts | 9.5 to 36 volts | 36 to 9.5 volts | ||
| Output Power | 15 watts | 15 watts | 15 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class D | Class D | Class D | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; SOIC-8E | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | 8-SOIC (0.154, 3.90mm Width) Exposed Pad |